Win Source Part Number: 1298494-SMB6F23AY
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, SMB6FxxAY
Type: Zener
Package: Tape & Reel (TR)
Applications: Automotive
Standard Package: 10,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 23V (Max)
Voltage - Breakdown (Min): 25.7V
Voltage - Clamping (Max) @ Ipp: 37.8V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 16.4A
Package / Case: DO-221AA, SMB Flat Leads
Supplier Device Package: SMBflat
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Base Product Number: SMB6F23
Automotive 600 W, 23 V TVS in SMB Flat Product overview: SMB6F23AY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TVS, 600 W, 23 V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS, 600 W, 23 V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMB6F23AY can be used for catalog matching and distributor lookup.
TVS Diodes / ESD Suppressors
TVS DIODE 23VWM 37.8VC SMBFLAT
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1298494-SMB6F23AY | 144-SMB6F23AY | SMB6F23AY | SMB6F23AY |
| Product Name | Circuit Protection - TVS - Diodes | Automotive 600 W 23 V TVS Protection Diode | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | DO-221AA, SMB Flat Leads | SMB-2 | SMB; SMBflat | |
| Peak Pulse Power | 600 watts | 600 watts | ||
| VC | 37.8 volts | 37.8 volts |