STMicroelectronics, Inc. TVS Diodes SMB6F188AY

Description
328V Clamp 2A Ipp Tvs Diode Surface Mount SMBflat
Request a Quote Datasheet
Description
328V Clamp 2A Ipp Tvs Diode Surface Mount SMBflat
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 497-19542-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-19542-2-ND
TVS Diodes 497-19542-2-ND
328V Clamp 2A Ipp Tvs Diode Surface Mount SMBflat

328V Clamp 2A Ipp Tvs Diode Surface Mount SMBflat

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1298501-SMB6F188AY - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1298501-SMB6F188AY
Circuit Protection - TVS - Diodes 1298501-SMB6F188AY
Win Source Part Number: 1298501-SMB6F188AY Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, SMB6FxxAY Type: Zener Package: Tape & Reel Applications: Automotive Standard Package: 5,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 188V Voltage - Breakdown (Min): 209V Voltage - Clamping (Max) @ Ipp: 328V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 2A Package / Case: DO-221AA, SMB Flat Leads Supplier Device Package: SMBflat Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Other Names: 497-19542-1,497-1954 2-2,497-19542-6 Base Product Number: SMB6F188

Win Source Part Number: 1298501-SMB6F188AY
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, SMB6FxxAY
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 5,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 188V
Voltage - Breakdown (Min): 209V
Voltage - Clamping (Max) @ Ipp: 328V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 2A
Package / Case: DO-221AA, SMB Flat Leads
Supplier Device Package: SMBflat
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-19542-1,497-19542-2,497-19542-6
Base Product Number: SMB6F188

Buy Now Datasheet
Automotive 600 W 188 V TVS Protection Diode - 144-SMB6F188AY - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 600 W 188 V TVS Protection Diode
144-SMB6F188AY
Automotive 600 W 188 V TVS Protection Diode 144-SMB6F188AY
Automotive 600 W, 188 V TVS in SMB Flat Product overview: SMB6F188AY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TVS, 600 W, 188 V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS, 600 W, 188 V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMB6F188AY can be used for catalog matching and distributor lookup.

Automotive 600 W, 188 V TVS in SMB Flat Product overview: SMB6F188AY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TVS, 600 W, 188 V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS, 600 W, 188 V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMB6F188AY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMB6F188AY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMB6F188AY
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMB6F188AY
TVS DIODE 188VWM 328VC SMBFLAT

TVS DIODE 188VWM 328VC SMBFLAT

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 497-19542-2-ND 1298501-SMB6F188AY 144-SMB6F188AY SMB6F188AY
Product Name TVS Diodes Circuit Protection - TVS - Diodes Automotive 600 W 188 V TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SMB; DO-221AA, SMB Flat Leads DO-221AA, SMB Flat Leads SMB; SMBflat
Peak Pulse Power 600 watts 600 watts 600 watts
VC 328 volts 328 volts 328 volts
Unlock Full Specs
to access all available technical data