275V Clamp 2.2A Ipp Tvs Diode Surface Mount SMBflat
TVS DIODE 170VWM 275VC SMBFLAT
TVS Diodes / ESD Suppressors 600 W TVS in SMB Flat
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-19539-2-ND | SMB6F170A | SMB6F170A |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors |
| Configuration | Single | ||
| Package | SMB; DO-221AA, SMB Flat Leads | SMB; SMBflat | DO-220AA-2 |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 275 volts | 275 volts |