246V Clamp 2.4A Ipp Tvs Diode Surface Mount SMBflat
600 W, 154 V TVS in SMB Flat Product overview: SMB6F154A from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600 W, 154 V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600 W, 154 V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMB6F154A can be used for catalog matching and distributor lookup.
Win Source Part Number: 1298454-SMB6F154A
Category: Circuit Protection>TVS - Diodes
Series: SMB6FxxA
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 5,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 154V
Voltage - Breakdown (Min): 171V
Voltage - Clamping (Max) @ Ipp: 246V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 2.4A
Package / Case: DO-221AA, SMB Flat Leads
Supplier Device Package: SMBflat
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-19537-6,-1138-SM
Base Product Number: SMB6F154
TVS DIODE 154VWM 246VC SMBFLAT
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-19537-2-ND | 144-SMB6F154A | 1298454-SMB6F154A | SMB6F154A |
| Product Name | TVS Diodes | 600 W 154 V TVS Protection Diode | Circuit Protection - TVS - Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Package | SMB; DO-221AA, SMB Flat Leads | DO-221AA, SMB Flat Leads | SMB; SMBflat | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | |
| VC | 246 volts | 246 volts | 246 volts |