STMicroelectronics, Inc. Automotive 600 W 130 V TVS Protection Diode SMB6F130AY

Description
Automotive 600 W, 130 V TVS in SMB Flat Product overview: SMB6F130AY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TVS, 600 W, 130 V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS, 600 W, 130 V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMB6F130AY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Automotive 600 W, 130 V TVS in SMB Flat Product overview: SMB6F130AY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TVS, 600 W, 130 V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS, 600 W, 130 V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMB6F130AY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 600 W 130 V TVS Protection Diode - 144-SMB6F130AY - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 600 W 130 V TVS Protection Diode
144-SMB6F130AY
Automotive 600 W 130 V TVS Protection Diode 144-SMB6F130AY
Automotive 600 W, 130 V TVS in SMB Flat Product overview: SMB6F130AY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TVS, 600 W, 130 V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS, 600 W, 130 V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMB6F130AY can be used for catalog matching and distributor lookup.

Automotive 600 W, 130 V TVS in SMB Flat Product overview: SMB6F130AY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TVS, 600 W, 130 V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS, 600 W, 130 V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMB6F130AY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1298504-SMB6F130AY - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1298504-SMB6F130AY
Circuit Protection - TVS - Diodes 1298504-SMB6F130AY
Win Source Part Number: 1298504-SMB6F130AY Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, SMB6FxxAY Type: Zener Package: Tape & Reel Applications: Automotive Standard Package: 5,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 130V Voltage - Breakdown (Min): 144V Voltage - Clamping (Max) @ Ipp: 209V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 3A Package / Case: DO-221AA, SMB Flat Leads Supplier Device Package: SMBflat Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Other Names: 497-19536-6,497-1953 6-2,497-19536-1 Base Product Number: SMB6F130

Win Source Part Number: 1298504-SMB6F130AY
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, SMB6FxxAY
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 5,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 130V
Voltage - Breakdown (Min): 144V
Voltage - Clamping (Max) @ Ipp: 209V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 3A
Package / Case: DO-221AA, SMB Flat Leads
Supplier Device Package: SMBflat
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-19536-6,497-19536-2,497-19536-1
Base Product Number: SMB6F130

Buy Now Datasheet
TVS Diodes - 497-19536-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-19536-1-ND
TVS Diodes 497-19536-1-ND
209V Clamp 3A Ipp Tvs Diode Surface Mount SMBflat

209V Clamp 3A Ipp Tvs Diode Surface Mount SMBflat

Buy Now Datasheet
TVS Diodes - 497-19536-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-19536-2-ND
TVS Diodes 497-19536-2-ND
209V Clamp 3A Ipp Tvs Diode Surface Mount SMBflat

209V Clamp 3A Ipp Tvs Diode Surface Mount SMBflat

Buy Now Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
SMB6F130AY
TVS Diodes / ESD Suppressors SMB6F130AY
TVS Diodes / ESD Suppressors Automotive 600 W, 130 V TVS in SMB Flat

TVS Diodes / ESD Suppressors Automotive 600 W, 130 V TVS in SMB Flat

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMB6F130AY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMB6F130AY
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMB6F130AY
TVS DIODE 130VWM 209VC SMBFLAT

TVS DIODE 130VWM 209VC SMBFLAT

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMB6F130AY 1298504-SMB6F130AY 497-19536-1-ND SMB6F130AY SMB6F130AY
Product Name Automotive 600 W 130 V TVS Protection Diode Circuit Protection - TVS - Diodes TVS Diodes TVS Diodes / ESD Suppressors Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-221AA, SMB Flat Leads SMB; DO-221AA, SMB Flat Leads DO-221AA-2 SMB; SMBflat
Peak Pulse Power 600 watts 600 watts 600 watts
VC 209 volts 209 volts 209 volts
Unlock Full Specs
to access all available technical data