STMicroelectronics 600 W 10 V TVS Protection Diode SMB6F10A

Description
600 W, 10 V TVS in SMB Flat Product overview: SMB6F10A from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600 W, 10 V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600 W, 10 V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMB6F10A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600 W, 10 V TVS in SMB Flat Product overview: SMB6F10A from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600 W, 10 V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600 W, 10 V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMB6F10A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600 W 10 V TVS Protection Diode - 144-SMB6F10A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600 W 10 V TVS Protection Diode
144-SMB6F10A
600 W 10 V TVS Protection Diode 144-SMB6F10A
600 W, 10 V TVS in SMB Flat Product overview: SMB6F10A from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600 W, 10 V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600 W, 10 V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMB6F10A can be used for catalog matching and distributor lookup.

600 W, 10 V TVS in SMB Flat Product overview: SMB6F10A from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600 W, 10 V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600 W, 10 V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMB6F10A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1298450-SMB6F10A - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1298450-SMB6F10A
Circuit Protection - TVS - Diodes 1298450-SMB6F10A
Win Source Part Number: 1298450-SMB6F10A Category: Circuit Protection>TVS - Diodes Series: SMB6FxxA Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 10,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 10V (Max) Voltage - Breakdown (Min): 11.1V Voltage - Clamping (Max) @ Ipp: 17V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 37A Package / Case: DO-221AA, SMB Flat Leads Supplier Device Package: SMBflat Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Base Product Number: SMB6F10

Win Source Part Number: 1298450-SMB6F10A
Category: Circuit Protection>TVS - Diodes
Series: SMB6FxxA
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 10,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 10V (Max)
Voltage - Breakdown (Min): 11.1V
Voltage - Clamping (Max) @ Ipp: 17V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 37A
Package / Case: DO-221AA, SMB Flat Leads
Supplier Device Package: SMBflat
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Base Product Number: SMB6F10

Buy Now Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
SMB6F10A
TVS Diodes / ESD Suppressors SMB6F10A
TVS Diodes / ESD Suppressors

TVS Diodes / ESD Suppressors

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMB6F10A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMB6F10A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMB6F10A
TVS DIODE 10VWM 17VC SMBFLAT

TVS DIODE 10VWM 17VC SMBFLAT

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMB6F10A 1298450-SMB6F10A SMB6F10A SMB6F10A
Product Name 600 W 10 V TVS Protection Diode Circuit Protection - TVS - Diodes TVS Diodes / ESD Suppressors Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single
Package DO-221AA, SMB Flat Leads SMB-2 SMB; SMBflat
Peak Pulse Power 600 watts 600 watts
Unlock Full Specs
to access all available technical data