162V Clamp 3.8A Ipp Tvs Diode Surface Mount SMBflat
162V Clamp 3.8A Ipp Tvs Diode Surface Mount SMBflat
600 W, 100 V TVS in SMB Flat Product overview: SMB6F100A from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600 W, 100 V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600 W, 100 V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMB6F100A can be used for catalog matching and distributor lookup.
Win Source Part Number: 1298456-SMB6F100A
Category: Circuit Protection>TVS - Diodes
Series: SMB6FxxA
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 5,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 100V
Voltage - Breakdown (Min): 111V
Voltage - Clamping (Max) @ Ipp: 162V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 3.8A
Package / Case: DO-221AA, SMB Flat Leads
Supplier Device Package: SMBflat
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-19533-6,497-1953
Base Product Number: SMB6F100
TVS Diodes / ESD Suppressors 600 W TVS in SMB Flat
TVS DIODE 100VWM 162VC SMBFLAT
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-19533-2-ND | 144-SMB6F100A | 1298456-SMB6F100A | SMB6F100A | SMB6F100A |
| Product Name | TVS Diodes | 600 W 100 V TVS Protection Diode | Circuit Protection - TVS - Diodes | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| Package | SMB; DO-221AA, SMB Flat Leads | DO-221AA, SMB Flat Leads | DO-220AA-2 | SMB; SMBflat | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | ||
| VC | 162 volts | 162 volts | 162 volts |