19.5V Clamp 512A (8/20µs) Ipp Tvs Diode Surface Mount SMBflat
TVS DIODE 8.5VWM 19.5VC SMBFLAT
TVS DIODE, UNIDIR, 8.5V, 1.5KW, DO-221AA ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-SMB15F8.5ATR-ND | SMB15F8.5A | 93AH0465 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Unidir, 8.5V, 1.5Kw, Do-221Aa Rohs Compliant Stmicroelectronics |
| Configuration | Single | ||
| Package | SMB; DO-221AA, SMB Flat Leads | SMB; SMBflat | |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 19.5 volts | 19.5 volts |