STMicroelectronics, Inc. Diode, Tvs, 30V, 400W, Sma; Product Range Stmicroelectronics SMAJ30CA-TR.

Description
DIODE, TVS, 30V, 400W, SMA; Product Range:Transil SMAJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:30V; Clamping Voltage Max:64.3V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Minimum Breakdown Voltage:33.3V RoHS Compliant: Yes
Description
DIODE, TVS, 30V, 400W, SMA; Product Range:Transil SMAJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:30V; Clamping Voltage Max:64.3V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Minimum Breakdown Voltage:33.3V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode, Tvs, 30V, 400W, Sma; Product Range Stmicroelectronics - 80K7166 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 30V, 400W, Sma; Product Range Stmicroelectronics
80K7166
Diode, Tvs, 30V, 400W, Sma; Product Range Stmicroelectronics 80K7166
DIODE, TVS, 30V, 400W, SMA; Product Range:Transil SMAJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:30V; Clamping Voltage Max:64.3V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Minimum Breakdown Voltage:33.3V RoHS Compliant: Yes

DIODE, TVS, 30V, 400W, SMA; Product Range:Transil SMAJ Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:30V; Clamping Voltage Max:64.3V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Minimum Breakdown Voltage:33.3V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 80K7166
Product Name Diode, Tvs, 30V, 400W, Sma; Product Range Stmicroelectronics
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1219492 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: ESAD83-004R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.5500 volts
View Details
Voltage regulator diodes - 1N4729A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
3 suppliers
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details