STMicroelectronics, Inc. Diode, Tvs, 600W, Sma; Product Range Stmicroelectronics SMA6J5.0A-TR.

Description
DIODE, TVS, 600W, SMA; Product Range:Transil SMA6J Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:5V; Clamping Voltage Max:9.1V; Diode Case Style:SMD; No. of Pins:2Pins; Minimum Breakdown Voltage:6.4V; Qualification:- RoHS Compliant: Yes
Datasheet
Description
DIODE, TVS, 600W, SMA; Product Range:Transil SMA6J Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:5V; Clamping Voltage Max:9.1V; Diode Case Style:SMD; No. of Pins:2Pins; Minimum Breakdown Voltage:6.4V; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Tvs, 600W, Sma; Product Range Stmicroelectronics - 50P8681 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 600W, Sma; Product Range Stmicroelectronics
50P8681
Diode, Tvs, 600W, Sma; Product Range Stmicroelectronics 50P8681
DIODE, TVS, 600W, SMA; Product Range:Transil SMA6J Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:5V; Clamping Voltage Max:9.1V; Diode Case Style:SMD; No. of Pins:2Pins; Minimum Breakdown Voltage:6.4V; Qualification:- RoHS Compliant: Yes

DIODE, TVS, 600W, SMA; Product Range:Transil SMA6J Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:5V; Clamping Voltage Max:9.1V; Diode Case Style:SMD; No. of Pins:2Pins; Minimum Breakdown Voltage:6.4V; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 50P8681
Product Name Diode, Tvs, 600W, Sma; Product Range Stmicroelectronics
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
QPL High Voltage Diode - JANTX1N6529 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 3 volts
View Details
Zener Diodes - 1220917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Zener
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details