STMicroelectronics, Inc. Diode, Tvs, 600W, Sma; Product Range Stmicroelectronics SMA6J40CA-TR.

Description
DIODE, TVS, 600W, SMA; Product Range:Transil SMA6J Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:40V; Clamping Voltage Max:62.8V; Diode Case Style:SMD; No. of Pins:2Pins; Minimum Breakdown Voltage:44.4V RoHS Compliant: Yes
Description
DIODE, TVS, 600W, SMA; Product Range:Transil SMA6J Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:40V; Clamping Voltage Max:62.8V; Diode Case Style:SMD; No. of Pins:2Pins; Minimum Breakdown Voltage:44.4V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode, Tvs, 600W, Sma; Product Range Stmicroelectronics - 50P8678 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 600W, Sma; Product Range Stmicroelectronics
50P8678
Diode, Tvs, 600W, Sma; Product Range Stmicroelectronics 50P8678
DIODE, TVS, 600W, SMA; Product Range:Transil SMA6J Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:40V; Clamping Voltage Max:62.8V; Diode Case Style:SMD; No. of Pins:2Pins; Minimum Breakdown Voltage:44.4V RoHS Compliant: Yes

DIODE, TVS, 600W, SMA; Product Range:Transil SMA6J Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:40V; Clamping Voltage Max:62.8V; Diode Case Style:SMD; No. of Pins:2Pins; Minimum Breakdown Voltage:44.4V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 50P8678
Product Name Diode, Tvs, 600W, Sma; Product Range Stmicroelectronics
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1219458 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type LLD - Model: MS985C3 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.3 volts
IR 0.0350 mA
View Details
General-purpose Schottky diode - 1PS76SB40,115 - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
8 suppliers
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details