Automotive 600 W, 170 V TVS in SMA Flat Product overview: SMA6F170AY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TVS, 600 W, 170 V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS, 600 W, 170 V, TVS Protection Diode, Transient Voltage Suppressors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2040-SMA6F170AY can be used for catalog matching and distributor lookup.
Win Source Part Number: 1298529-SMA6F170AY
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, SMA6F
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 10,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 170V (Max)
Voltage - Breakdown (Min): 190V
Voltage - Clamping (Max) @ Ipp: 275V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 2.2A
Package / Case: DO-221AC, SMA Flat Leads
Supplier Device Package: SMAflat
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-SMA6F170AYDKR,49
Base Product Number: SMA6F170
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 2040-SMA6F170AY | 1298529-SMA6F170AY |
| Product Name | Automotive 600 W 170 V TVS Protection Diode | Circuit Protection - TVS - Diodes |
| Configuration | Single | |
| Package | DO-221AC, SMA Flat Leads | |
| Peak Pulse Power | 600 watts |