STMicroelectronics Electrical Parts - SM6T22CAY SM6T22CAY

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1251091-SM6T22CAY Series: Automotive, AEC-Q101, SM6TY, TRANSIL Packaging: Reel - TR Type: Zener Operating Temperature Range: -55°C ~ 150°C (TJ) Package: DO-214AA, SMB Applications: Automotive Mounting: SMD Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 18.8V Current - Peak Pulse (10/1000μs): 102A (8/20μs) Power - Peak Pulse: 600W Power Line Protection: No Family Name: SM6T22CAY Categories: Circuit Protection Minimum Breakdown Voltage: 20.9V Manufacturer Homepage: www.st.com Manufacturer Package: SMB (DO-214AA) Maximum Clamping Voltage: 39.3V Alternative Parts (Cross-Reference): SMBJ180CAe3/TR13; SMBJ300CAe3/TR13; SMBJ220CAe3/TR13; Introduction Date: September 15, 2010 ECCN: EAR99 Country of Origin: China, Morocco Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1251091-SM6T22CAY Series: Automotive, AEC-Q101, SM6TY, TRANSIL Packaging: Reel - TR Type: Zener Operating Temperature Range: -55°C ~ 150°C (TJ) Package: DO-214AA, SMB Applications: Automotive Mounting: SMD Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 18.8V Current - Peak Pulse (10/1000μs): 102A (8/20μs) Power - Peak Pulse: 600W Power Line Protection: No Family Name: SM6T22CAY Categories: Circuit Protection Minimum Breakdown Voltage: 20.9V Manufacturer Homepage: www.st.com Manufacturer Package: SMB (DO-214AA) Maximum Clamping Voltage: 39.3V Alternative Parts (Cross-Reference): SMBJ180CAe3/TR13; SMBJ300CAe3/TR13; SMBJ220CAe3/TR13; Introduction Date: September 15, 2010 ECCN: EAR99 Country of Origin: China, Morocco Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Parts - SM6T22CAY - 1251091-SM6T22CAY - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - SM6T22CAY
1251091-SM6T22CAY
Electrical Parts - SM6T22CAY 1251091-SM6T22CAY
Manufacturer: STMicroelectronics Win Source Part Number: 1251091-SM6T22CAY Series: Automotive, AEC-Q101, SM6TY, TRANSIL Packaging: Reel - TR Type: Zener Operating Temperature Range: -55°C ~ 150°C (TJ) Package: DO-214AA, SMB Applications: Automotive Mounting: SMD Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 18.8V Current - Peak Pulse (10/1000μs): 102A (8/20μs) Power - Peak Pulse: 600W Power Line Protection: No Family Name: SM6T22CAY Categories: Circuit Protection Minimum Breakdown Voltage: 20.9V Manufacturer Homepage: www.st.com Manufacturer Package: SMB (DO-214AA) Maximum Clamping Voltage: 39.3V Alternative Parts (Cross-Reference): SMBJ180CAe3/TR13; SMBJ300CAe3/TR13; SMBJ220CAe3/TR13; Introduction Date: September 15, 2010 ECCN: EAR99 Country of Origin: China, Morocco Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1251091-SM6T22CAY
Series: Automotive, AEC-Q101, SM6TY, TRANSIL
Packaging: Reel - TR
Type: Zener
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: DO-214AA, SMB
Applications: Automotive
Mounting: SMD
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 18.8V
Current - Peak Pulse (10/1000μs): 102A (8/20μs)
Power - Peak Pulse: 600W
Power Line Protection: No
Family Name: SM6T22CAY
Categories: Circuit Protection
Minimum Breakdown Voltage: 20.9V
Manufacturer Homepage: www.st.com
Manufacturer Package: SMB (DO-214AA)
Maximum Clamping Voltage: 39.3V
Alternative Parts (Cross-Reference): SMBJ180CAe3/TR13; SMBJ300CAe3/TR13; SMBJ220CAe3/TR13;
Introduction Date: September 15, 2010
ECCN: EAR99
Country of Origin: China, Morocco
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Circuit Protection Components
Product Number 1251091-SM6T22CAY
Product Name Electrical Parts - SM6T22CAY
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 2469787 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
Supply Voltage (VS) 68 volts
View Details
2400W 3 Wire Grounding LCDI Plug for Indoor Use, 6-15P - L22615-2400W - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 240 volts
View Details
ESD Suppressors - Four-Channel Electrostatic Discharge Suppressor Series - MSA34A03T2V2 -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
View Details