STMicroelectronics, Inc. Esd Protection Device, Tvs, 600 W, 388 V, 220 V, Do-214Aa, 2 Rohs Compliant Stmicroelectronics SM6T220CA

Description
ESD Protection Device, TVS, 600 W, 388 V, 220 V, DO-214AA, 2 RoHS Compliant: Yes
Description
ESD Protection Device, TVS, 600 W, 388 V, 220 V, DO-214AA, 2 RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Esd Protection Device, TVS, part number 94W9541, is designed to protect sensitive electronic equipment from electrostatic discharges and electrical overstress. It features a peak pulse power rating of 600 W for a 10/1000 µs pulse and 4 kW for an 8/20 µs pulse, making it suitable for applications requiring robust surge protection. The breakdown voltage ranges from 6.8 V to 220 V, and it is available in both unidirectional and bidirectional configurations. This device exhibits low leakage current, with values of 0.2 µA at 25 °C and 1 µA at 85 °C, ensuring minimal impact on circuit performance. The maximum operating junction temperature is rated at 150 °C, allowing for reliable operation in high-temperature environments. The product complies with various international standards, including IEC 61000-4-2 and MIL STD 883G, ensuring its effectiveness in protecting against ESD events. Packaged in a DO-214AA (SMB) outline, the device is suitable for high-end equipment and switch-mode power supplies (SMPS) where reliability and stability are critical. The resin used in the packaging meets UL 94, V0 standards, indicating good flame resistance. This product is RoHS compliant, making it suitable for environmentally conscious designs.

Datasheet Summary
Powered by GS/AI

The Esd Protection Device, TVS, part number 94W9541, is designed to protect sensitive electronic equipment from electrostatic discharges and electrical overstress. It features a peak pulse power rating of 600 W for a 10/1000 µs pulse and 4 kW for an 8/20 µs pulse, making it suitable for applications requiring robust surge protection. The breakdown voltage ranges from 6.8 V to 220 V, and it is available in both unidirectional and bidirectional configurations. This device exhibits low leakage current, with values of 0.2 µA at 25 °C and 1 µA at 85 °C, ensuring minimal impact on circuit performance. The maximum operating junction temperature is rated at 150 °C, allowing for reliable operation in high-temperature environments. The product complies with various international standards, including IEC 61000-4-2 and MIL STD 883G, ensuring its effectiveness in protecting against ESD events. Packaged in a DO-214AA (SMB) outline, the device is suitable for high-end equipment and switch-mode power supplies (SMPS) where reliability and stability are critical. The resin used in the packaging meets UL 94, V0 standards, indicating good flame resistance. This product is RoHS compliant, making it suitable for environmentally conscious designs.

Suppliers

Company
Product
Description
Supplier Links
Esd Protection Device, Tvs, 600 W, 388 V, 220 V, Do-214Aa, 2 Rohs Compliant Stmicroelectronics - 94W9541 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Device, Tvs, 600 W, 388 V, 220 V, Do-214Aa, 2 Rohs Compliant Stmicroelectronics
94W9541
Esd Protection Device, Tvs, 600 W, 388 V, 220 V, Do-214Aa, 2 Rohs Compliant Stmicroelectronics 94W9541
ESD Protection Device, TVS, 600 W, 388 V, 220 V, DO-214AA, 2 RoHS Compliant: Yes

ESD Protection Device, TVS, 600 W, 388 V, 220 V, DO-214AA, 2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 94W9541
Product Name Esd Protection Device, Tvs, 600 W, 388 V, 220 V, Do-214Aa, 2 Rohs Compliant Stmicroelectronics
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

LBS23 Series Portable Residual Current Devices - LBS23 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Supply Voltage (VS) 230 volts
Tj -25 to 40 C (-13 to 104 F)
View Details
ESD Suppressors - Diode-mode Series - PD05S150D381PT -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
Supply Voltage (VS) 15 volts
View Details
Varistors - 7752799 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Package Size 1210 (3225m)
Standards and Certifications RoHS
View Details
 - ESD205B102ELE6327XTMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
View Details