19.5V Clamp 205A (8/20µs) Ipp Tvs Diode Surface Mount SOD128Flat
TVS DIODE 17VWM DO214AB SMC
TVS DIODE 8.5VWM 19.5V SOD128FLT
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-SM6F8.5AYTR-ND | SM6F8.5AY |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SOD-128 | SOD128Flat |
| Peak Pulse Power | 600 watts | 600 watts |
| VC | 19.5 volts | 19.5 volts |