13.7V Clamp 290A (8/20µs) Ipp Tvs Diode Surface Mount SOD128Flat
TVS DIODE 6VWM 13.7VC SOD128FLAT
TVS DIODE 6VWM 13.7VC SOD128FLAT
TVS DIODE 6VWM 13.7VC SOD128FLAT
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-SM6F6.0AYTR-ND | SM6F6.0AY |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SOD-128 | SOD128Flat |
| Peak Pulse Power | 600 watts | 600 watts |
| VC | 13.7 volts | 13.7 volts |