53.5V Clamp 75A (8/20µs) Ipp Tvs Diode Surface Mount SOD128Flat
TVS DIODE 26VWM 53.5V SOD128FLAT
TVS DIODE 26VWM 53.5V SOD128FLAT
TVS DIODE 26VWM 53.5VC SOD128FLT
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-SM6F26AYTR-ND | SM6F26AY |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SOD-128 | SOD128Flat |
| Peak Pulse Power | 600 watts | 600 watts |
| VC | 53.5 volts | 53.5 volts |