Trans Voltage Suppressor Diode, 4000W, 24V V(RWM), Unidirectional, 1 Element, Silicon
50V Clamp 80A (8/20µs) Ipp Tvs Diode Surface Mount SOD128Flat
TVS DIODE 24VWM 50VC SOD128FLAT
TVS DIODE 24VWM 50VC SOD128FLAT
TVS DIODE 24VWM 50VC SOD128FLAT
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SM6F24AY | 497-SM6F24AYTR-ND | SM6F24AY |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | |
| RoHS Compliant | RoHS | ||
| Configuration | Single | ||
| Package | SOD-128 | SOD128Flat | |
| Peak Pulse Power | 600 watts | 600 watts |