48.3V Clamp 83A (8/20µs) Ipp Tvs Diode Surface Mount SOD128Flat
TVS DIODE 22VWM 48.3V SOD128FLAT
TVS DIODE 22VWM 48.3V SOD128FLAT
Trans Voltage Suppressor Diode, 4000W, 22V V(RWM), Unidirectional, 1 Element, Silicon
TVS DIODE 22VWM 48.3VC SOD128FLT
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-SM6F22AYTR-ND | SM6F22AY | SM6F22AY |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | |
| Configuration | Single | ||
| Package | SOD-128 | SOD128Flat | |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 48.3 volts | 48.3 volts |