STMicroelectronics, Inc. Zener 400W 146V 28V TVS Protection Diode SM4T82CAY

Description
400W TVS Diode SMA Bidirectional 146V Zener 28V Working Product overview: SM4T82CAY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, TVS, 400W, 146V, 28V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Zener, TVS, 400W, 146V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM4T82CAY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
400W TVS Diode SMA Bidirectional 146V Zener 28V Working Product overview: SM4T82CAY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, TVS, 400W, 146V, 28V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Zener, TVS, 400W, 146V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM4T82CAY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener 400W 146V 28V TVS Protection Diode - 144-SM4T82CAY - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Zener 400W 146V 28V TVS Protection Diode
144-SM4T82CAY
Zener 400W 146V 28V TVS Protection Diode 144-SM4T82CAY
400W TVS Diode SMA Bidirectional 146V Zener 28V Working Product overview: SM4T82CAY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, TVS, 400W, 146V, 28V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Zener, TVS, 400W, 146V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM4T82CAY can be used for catalog matching and distributor lookup.

400W TVS Diode SMA Bidirectional 146V Zener 28V Working Product overview: SM4T82CAY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, TVS, 400W, 146V, 28V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Zener, TVS, 400W, 146V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM4T82CAY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SM4T82CAY - 1097027-SM4T82CAY - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SM4T82CAY
1097027-SM4T82CAY
TVS - TVS - Diodes - SM4T82CAY 1097027-SM4T82CAY
Manufacturer: STMicroelectronics Win Source Part Number: 1097027-SM4T82CAY Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SMA (DO-214AC) STAND-OFF Voltage (Vwm): 70V Minimum Breakdown Voltage: 77.8V Max Clamping Voltage: 146V Peak Pulse Current(Ippm): 16A (8/20μs) Power Dissipation - Pd: 400W Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1097027-SM4T82CAY
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SMA (DO-214AC)
STAND-OFF Voltage (Vwm): 70V
Minimum Breakdown Voltage: 77.8V
Max Clamping Voltage: 146V
Peak Pulse Current(Ippm): 16A (8/20μs)
Power Dissipation - Pd: 400W
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TVS Diodes - 497-11802-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-11802-2-ND
TVS Diodes 497-11802-2-ND
146V Clamp 16A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)

146V Clamp 16A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)

Buy Now Datasheet
TVS Diodes - 497-11802-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-11802-6-ND
TVS Diodes 497-11802-6-ND
146V Clamp 16A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)

146V Clamp 16A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)

Buy Now Datasheet
TVS Diodes - 497-11802-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-11802-1-ND
TVS Diodes 497-11802-1-ND
146V Clamp 16A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)

146V Clamp 16A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SM4T82CAY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SM4T82CAY
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SM4T82CAY
TVS DIODE 70VWM 146VC SMA

TVS DIODE 70VWM 146VC SMA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SM4T82CAY 1097027-SM4T82CAY 497-11802-2-ND SM4T82CAY
Product Name Zener 400W 146V 28V TVS Protection Diode TVS - TVS - Diodes - SM4T82CAY TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package Tape and Reel SMA; SMA (DO-214AC) SMA; DO-214AC, SMA SMA; SMA (DO-214AC)
RoHS Compliant RoHS
PD 400000 milliwatts
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
VWM 70 volts
Unlock Full Specs
to access all available technical data