STMicroelectronics, Inc. TVS Diodes SM4T6V7AY

Description
13.4V Clamp 174A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
Request a Quote Datasheet
Description
13.4V Clamp 174A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 497-11798-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-11798-6-ND
TVS Diodes 497-11798-6-ND
13.4V Clamp 174A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)

13.4V Clamp 174A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)

Buy Now Datasheet
TVS Diodes - 497-11798-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-11798-2-ND
TVS Diodes 497-11798-2-ND
13.4V Clamp 174A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)

13.4V Clamp 174A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)

Buy Now Datasheet
TVS Diodes - 497-11798-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-11798-1-ND
TVS Diodes 497-11798-1-ND
13.4V Clamp 174A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)

13.4V Clamp 174A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)

Buy Now Datasheet
Automotive 400 W TVS Protection Diode - 144-SM4T6V7AY - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 400 W TVS Protection Diode
144-SM4T6V7AY
Automotive 400 W TVS Protection Diode 144-SM4T6V7AY
Automotive 400 W TVS in SMA Product overview: SM4T6V7AY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TVS, 400 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS, 400 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM4T6V7AY can be used for catalog matching and distributor lookup.

Automotive 400 W TVS in SMA Product overview: SM4T6V7AY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TVS, 400 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS, 400 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM4T6V7AY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1298562-SM4T6V7AY - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1298562-SM4T6V7AY
Circuit Protection - TVS - Diodes 1298562-SM4T6V7AY
Win Source Part Number: 1298562-SM4T6V7AY Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, SM4TY, TRANSIL™ Type: Zener Package: Tape & Reel Applications: Automotive Standard Package: 5,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 5V Voltage - Breakdown (Min): 6.4V Voltage - Clamping (Max) @ Ipp: 13.4V Power - Peak Pulse: 400W Power Line Protection: No Current - Peak Pulse (10/1000µs): 174A (8/20µs) Package / Case: DO-214AC, SMA Supplier Device Package: SMA (DO-214AC) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Other Names: 497-11798-6,497-1179 8-2,497-11798-1 Base Product Number: SM4T6

Win Source Part Number: 1298562-SM4T6V7AY
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, SM4TY, TRANSIL™
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 5,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5V
Voltage - Breakdown (Min): 6.4V
Voltage - Clamping (Max) @ Ipp: 13.4V
Power - Peak Pulse: 400W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 174A (8/20µs)
Package / Case: DO-214AC, SMA
Supplier Device Package: SMA (DO-214AC)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-11798-6,497-11798-2,497-11798-1
Base Product Number: SM4T6

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SM4T6V7AY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SM4T6V7AY
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SM4T6V7AY
TVS DIODE 5VWM 13.4VC SMA

TVS DIODE 5VWM 13.4VC SMA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 497-11798-6-ND 144-SM4T6V7AY 1298562-SM4T6V7AY SM4T6V7AY
Product Name TVS Diodes Automotive 400 W TVS Protection Diode Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SMA; DO-214AC, SMA Cut Tape DO-214AC, SMA SMA; SMA (DO-214AC)
Peak Pulse Power 400 watts 400 watts 400 watts 400 watts
VC 13.4 volts 13.4 volts 13.4 volts
Unlock Full Specs
to access all available technical data