Bidirectional TVS Diode, 400W, SMA, 27V Breakdown Product overview: SM4T26CAY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 27V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 27V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM4T26CAY can be used for catalog matching and distributor lookup.
48.3V Clamp 48A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
48.3V Clamp 48A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
48.3V Clamp 48A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
Manufacturer: STMicroelectronics
Win Source Part Number: 934077-SM4T26CAY
Series: Automotive, AEC-Q101, SM4TY, TRANSIL™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 48.3V Clamp 48A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
Package: DO-214AC, SMA
Package: Reel - TR
Mounting: Surface Mount
Family Name: SM4T26
Categories: Circuit Protection
Case / Package: SMA (DO-214AC)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 497-10915-2, 497-10915-6, -497-10915-6, 497-10915-1, -497-10915-2, -497-10915-1
TVS DIODE 22VWM 48.3VC SMA
Transient Voltage Suppressor, TVS, AEC-Q101 Transil SM4TY Series, Bidirectional, 22 V, DO-214AC RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 144-SM4T26CAY | 497-10915-2-ND | 934077-SM4T26CAY | SM4T26CAY | 97W2848 |
| Product Name | 400W 27V TVS Protection Diode | TVS Diodes | TVS - TVS - Diodes - SM4T26CAY | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Transient Voltage Suppressor, Tvs, Aec-Q101 Transil Sm4Ty Series, Bidirectional, 22 V, Do-214Ac Rohs Compliant Stmicroelectronics |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | RoHS | |||
| Package | Tape and Reel | SMA; DO-214AC, SMA | SMA; SMA (DO-214AC) | SMA; SMA (DO-214AC) | |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts |