42.8V Clamp 54A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
42.8V Clamp 54A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
42.8V Clamp 54A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
Transient Voltage Suppressor, TVS, AEC-Q101 Transil SM4TY Series, Unidirectional, 20 V, DO-214AC, 2 RoHS Compliant: Yes
TVS DIODE 20VWM 42.8VC SMA
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-SM4T23AYDKR-ND | 97W2845 | SM4T23AY |
| Product Name | TVS Diodes | Transient Voltage Suppressor, Tvs, Aec-Q101 Transil Sm4Ty Series, Unidirectional, 20 V, Do-214Ac, 2 Rohs Compliant Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | SMA; DO-214AC, SMA | SMA; SMA (DO-214AC) | |
| Peak Pulse Power | 400 watts | 400 watts | |
| VC | 42.8 volts | 42.8 volts |