STMicroelectronics, Inc. TVS Diodes SM4T10CAY

Description
19.5V Clamp 124A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
Request a Quote Datasheet
Description
19.5V Clamp 124A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 497-11789-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-11789-2-ND
TVS Diodes 497-11789-2-ND
19.5V Clamp 124A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)

19.5V Clamp 124A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)

Buy Now Datasheet
TVS Diodes - 497-11789-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-11789-6-ND
TVS Diodes 497-11789-6-ND
19.5V Clamp 124A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)

19.5V Clamp 124A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)

Buy Now Datasheet
TVS Diodes - 497-11789-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-11789-1-ND
TVS Diodes 497-11789-1-ND
19.5V Clamp 124A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)

19.5V Clamp 124A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)

Buy Now Datasheet
Automotive 400 W TVS Protection Diode - 144-SM4T10CAY - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 400 W TVS Protection Diode
144-SM4T10CAY
Automotive 400 W TVS Protection Diode 144-SM4T10CAY
Automotive 400 W TVS in SMA Product overview: SM4T10CAY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TVS, 400 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS, 400 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM4T10CAY can be used for catalog matching and distributor lookup.

Automotive 400 W TVS in SMA Product overview: SM4T10CAY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TVS, 400 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS, 400 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM4T10CAY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SM4T10CAY - 1097006-SM4T10CAY - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SM4T10CAY
1097006-SM4T10CAY
TVS - TVS - Diodes - SM4T10CAY 1097006-SM4T10CAY
Manufacturer: STMicroelectronics Win Source Part Number: 1097006-SM4T10CAY Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SMA (DO-214AC) STAND-OFF Voltage (Vwm): 8.5V Minimum Breakdown Voltage: 9.4V Max Clamping Voltage: 19.5V Peak Pulse Current(Ippm): 124A (8/20μs) Power Dissipation - Pd: 400W Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1097006-SM4T10CAY
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SMA (DO-214AC)
STAND-OFF Voltage (Vwm): 8.5V
Minimum Breakdown Voltage: 9.4V
Max Clamping Voltage: 19.5V
Peak Pulse Current(Ippm): 124A (8/20μs)
Power Dissipation - Pd: 400W
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SM4T10CAY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SM4T10CAY
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SM4T10CAY
TVS DIODE 8.5VWM 19.5VC SMA

TVS DIODE 8.5VWM 19.5VC SMA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 497-11789-2-ND 144-SM4T10CAY 1097006-SM4T10CAY SM4T10CAY
Product Name TVS Diodes Automotive 400 W TVS Protection Diode TVS - TVS - Diodes - SM4T10CAY Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SMA; DO-214AC, SMA Tape and Reel SMA; SMA (DO-214AC) SMA; SMA (DO-214AC)
Peak Pulse Power 400 watts 400 watts 400 watts
VC 19.5 volts 19.5 volts 19.5 volts
VBR 9.4 volts 9.4 volts 9.4 volts
Unlock Full Specs
to access all available technical data