Automotive 3000 W TVS in SMC Product overview: SM30T56CAY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TVS, 3000 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS, 3000 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM30T56CAY can be used for catalog matching and distributor lookup.
76.6V Clamp 38A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
76.6V Clamp 38A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
76.6V Clamp 38A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
Win Source Part Number: 1298569-SM30T56CAY
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, SM30TY, TRANSIL™
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 2,500
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 48V
Voltage - Breakdown (Min): 53.2V
Voltage - Clamping (Max) @ Ipp: 76.6V
Power - Peak Pulse: 3000W (3kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 38A
Package / Case: DO-214AB, SMC
Supplier Device Package: SMC (DO-214AB)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-16296-6,497-1629
Base Product Number: SM30T56
TVS DIODE, 3KW, 48V, BIDIR, DO-214AB; Product Range:Transil SM30TY Series; TVS Polarity:Bidirection
TVS DIODE 48VWM 76.6VC SMC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SM30T56CAY | 497-16296-1-ND | 1298569-SM30T56CAY | 04AJ4638 | SM30T56CAY |
| Product Name | Automotive 3000 W TVS Protection Diode | TVS Diodes | Circuit Protection - TVS - Diodes | Tvs Diode, 3Kw, 48V, Bidir, Do-214Ab; Product Range Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |
| Package | DO-214AB, SMC | DO-214AB, SMC | DO-214AB | SMC | |
| Peak Pulse Power | 3000 watts | 3000 watts | 3000 watts | ||
| VC | 76.6 volts | 76.6 volts | 76.6 volts | 76.6 volts |