Win Source Part Number: 1145455-SM30T56AY
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, SM30TY, TRANSIL™
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 2,500
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 48V
Voltage - Breakdown (Min): 53.2V
Voltage - Clamping (Max) @ Ipp: 76.6V
Power - Peak Pulse: 3000W (3kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 38A
Package / Case: DO-214AB, SMC
Supplier Device Package: SMC (DO-214AB)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): SM30T56AY.;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: -497-16295-2,-497-16
Base Product Number: SM30T56
76.6V Clamp 38A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
76.6V Clamp 38A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
76.6V Clamp 38A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
Automotive 3000 W TVS in SMC Product overview: SM30T56AY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TVS, 3000 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS, 3000 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM30T56AY can be used for catalog matching and distributor lookup.
TVS DIODE 48VWM 76.6VC DO214AB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1145455-SM30T56AY | 497-16295-6-ND | 144-SM30T56AY | SM30T56AY |
| Product Name | Circuit Protection - TVS - Diodes | TVS Diodes | Automotive 3000 W TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | DO-214AB, SMC | DO-214AB, SMC | SMC | |
| Peak Pulse Power | 3000 watts | 3000 watts | 3000 watts | |
| VC | 76.6 volts | 76.6 volts | 76.6 volts | |
| VBR | 53.2 volts | 53.2 volts | 53.2 volts |