64.5V Clamp 43.5A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
64.5V Clamp 43.5A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
64.5V Clamp 43.5A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
Manufacturer: STMicroelectronics
Win Source Part Number: 785017-SM30T47AY
Series: Automotive, AEC-Q101, SM30TY, TRANSIL
Packaging: Reel package
Type: Zener
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: DO-214AB, SMC
Applications: Automotive
Mounting: SMD
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 40V
Current - Peak Pulse (10/1000μs): 43.5A
Power - Peak Pulse: 3000W (3kW)
Power Line Protection: No
Family Name: SM30T47AY
Categories: Circuit Protection
Minimum Breakdown Voltage: 44.4V
Manufacturer Package: SMC (DO-214AB)
Maximum Clamping Voltage: 64.5V
Alternative Parts (Cross-Reference): 1.5FMCJ51; SMCJ40A R6; SMDJ40; SMCJ5649A/TR13;
ECCN: EAR99
Country of Origin: Morocco
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Automotive 3000 W TVS in SMC Product overview: SM30T47AY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TVS, 3000 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS, 3000 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM30T47AY can be used for catalog matching and distributor lookup.
TVS Diodes / ESD Suppressors Automotive 3000 W TVS in SMC package
TVS DIODE, UNIDIR, AEC-Q101/40V/DO-214A
TVS DIODE 40VWM 64.5VC SMC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-16293-6-ND | 785017-SM30T47AY | 144-SM30T47AY | SM30T47AY | 69AH2441 | SM30T47AY |
| Product Name | TVS Diodes | TVS - TVS - Diodes - SM30T47AY | Automotive 3000 W TVS Protection Diode | TVS Diodes / ESD Suppressors | Tvs Diode, Unidir, Aec-Q101/40V/do-214Ab Rohs Compliant Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | Single | |||
| Package | DO-214AB, SMC | SMC | ||||
| Peak Pulse Power | 3000 watts | 3000 watts | 3000 watts | |||
| VC | 64.5 volts | 64.5 volts | 64.5 volts |