58.1V Clamp 48.4A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
58.1V Clamp 48.4A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
58.1V Clamp 48.4A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
TVS Diodes / ESD Suppressors Automotive 3000 W TVS in SMC package
TVS DIODE 36VWM 58.1VC SMC
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-16291-1-ND | SM30T42AY | SM30T42AY |
| Product Name | TVS Diodes | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-214AB, SMC | SMC | |
| Peak Pulse Power | 3000 watts | 3000 watts | |
| VC | 58.1 volts | 58.1 volts |