STMicroelectronics SM30T33CAY TVS Diode
STMicroelectronics SM30T33CAY TVS Diode
STMicroelectronics SM30T33CAY TVS Diode
Win Source Part Number: 1298572-SM30T33CAY
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, SM30TY, TRANSIL™
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 2,500
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 28V
Voltage - Breakdown (Min): 31.1V
Voltage - Clamping (Max) @ Ipp: 45.4V
Power - Peak Pulse: 3000W (3kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 66.1A
Package / Case: DO-214AB, SMC
Supplier Device Package: SMC (DO-214AB)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-12188-6,-497-121
Base Product Number: SM30T33
45.4V Clamp 66.1A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
45.4V Clamp 66.1A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
45.4V Clamp 66.1A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
3kW Bidirectional TVS Diode, 28V Working, 31.1-34.3V Breakdown, SMC Product overview: SM30T33CAY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 28V, 34.3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 28V, 34.3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM30T33CAY can be used for catalog matching and distributor lookup.
TVS DIODE 28VWM 45.4VC SMC
TVS Diodes / ESD Suppressors 3000 W 28kW Transil 15V to 33V Bi
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 7957486P | 7957486 | 1298572-SM30T33CAY | 497-12188-6-ND | 144-SM30T33CAY | SM30T33CAY | SM30T33CAY |
| Product Name | TVS Diodes | TVS Diodes | Circuit Protection - TVS - Diodes | TVS Diodes | 28V 34.3V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors |
| Configuration | Single | Single | Single | Single | |||
| Direction | Bidirectional | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Package | DO-214 | Do-214ab (smc) | DO-214AB, SMC | DO-214AB, SMC | Tape and Reel | SMC | |
| Pin Count | 2 | 2 |