35.5V Clamp 84.5A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
35.5V Clamp 84.5A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
35.5V Clamp 84.5A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
Transient Voltage Suppressor, TVS, AEC-Q101 Transil SM30TY Series, Unidirectional, 22 V, DO-214AB RoHS Compliant: Yes
TVS DIODE 22VWM 35.5VC SMC
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-12181-2-ND | 97W2821 | SM30T26AY |
| Product Name | TVS Diodes | Transient Voltage Suppressor, Tvs, Aec-Q101 Transil Sm30Ty Series, Unidirectional, 22 V, Do-214Ab Rohs Compliant Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-214AB, SMC | SMC | |
| Peak Pulse Power | 3000 watts | 3000 watts | |
| VC | 35.5 volts | 35.5 volts |