32.4V Clamp 92.6A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
32.4V Clamp 92.6A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
32.4V Clamp 92.6A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
3kW Unidirectional TVS Diode, 20V Working Voltage, DO-214AB Product overview: SM30T23AY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 20V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 20V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM30T23AY can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 934068-SM30T23AY
Series: Automotive, AEC-Q101, SM30TY, TRANSIL™
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: 32.4V Clamp 92.6A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
Package: DO-214AB, SMC
Package: Reel - TR
Mounting: Surface Mount
Family Name: SM30T23
Categories: Circuit Protection
Case / Package: SMC (DO-214AB)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: -497-12179-6, 497-12179-6, 497-12179-2, 497-12179-1, -497-12179-2, -497-12179-1
TVS DIODE 20VWM 32.4VC SMC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-12179-1-ND | 144-SM30T23AY | 934068-SM30T23AY | SM30T23AY |
| Product Name | TVS Diodes | 20V TVS Protection Diode | TVS - TVS - Diodes - SM30T23AY | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Package | DO-214AB, SMC | Tape and Reel | SMC (DO-214AB) | SMC |
| Peak Pulse Power | 3000 watts | 3000 watts | 3000 watts | |
| VC | 32.4 volts | 32.4 volts |