STMicroelectronics, Inc. 18V TVS Protection Diode SM30T21CAY

Description
3kW Bidirectional TVS Diode, 18V Working Voltage, DO-214AB Product overview: SM30T21CAY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 18V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 18V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM30T21CAY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3kW Bidirectional TVS Diode, 18V Working Voltage, DO-214AB Product overview: SM30T21CAY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 18V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 18V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM30T21CAY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
18V TVS Protection Diode - 144-SM30T21CAY - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
18V TVS Protection Diode
144-SM30T21CAY
18V TVS Protection Diode 144-SM30T21CAY
3kW Bidirectional TVS Diode, 18V Working Voltage, DO-214AB Product overview: SM30T21CAY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 18V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 18V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM30T21CAY can be used for catalog matching and distributor lookup.

3kW Bidirectional TVS Diode, 18V Working Voltage, DO-214AB Product overview: SM30T21CAY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 18V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 18V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM30T21CAY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SM30T21CAY - 895438-SM30T21CAY - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SM30T21CAY
895438-SM30T21CAY
TVS - TVS - Diodes - SM30T21CAY 895438-SM30T21CAY
Manufacturer: STMicroelectronics Win Source Part Number: 895438-SM30T21CAY Series: Automotive, AEC-Q101, SM30TY, TRANSIL™ Operating Temperature Range: -55°C ~ 175°C (TJ) Features: 29.2V Clamp 102.7A Ipp Tvs Diode Surface Mount SMC (DO-214AB) Package: DO-214AB, SMC Package: Reel - TR Mounting: Surface Mount Family Name: SM30T21 Categories: Circuit Protection Case / Package: SMC (DO-214AB) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: -497-12178-6, 497-12178-6, 497-12178-2, -497-12178-1, 497-12178-1, -497-12178-2

Manufacturer: STMicroelectronics
Win Source Part Number: 895438-SM30T21CAY
Series: Automotive, AEC-Q101, SM30TY, TRANSIL™
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: 29.2V Clamp 102.7A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
Package: DO-214AB, SMC
Package: Reel - TR
Mounting: Surface Mount
Family Name: SM30T21
Categories: Circuit Protection
Case / Package: SMC (DO-214AB)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: -497-12178-6, 497-12178-6, 497-12178-2, -497-12178-1, 497-12178-1, -497-12178-2

Buy Now Datasheet
TVS Diodes - 497-12178-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-12178-6-ND
TVS Diodes 497-12178-6-ND
29.2V Clamp 102.7A Ipp Tvs Diode Surface Mount SMC (DO-214AB)

29.2V Clamp 102.7A Ipp Tvs Diode Surface Mount SMC (DO-214AB)

Buy Now Datasheet
TVS Diodes - 497-12178-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-12178-2-ND
TVS Diodes 497-12178-2-ND
29.2V Clamp 102.7A Ipp Tvs Diode Surface Mount SMC (DO-214AB)

29.2V Clamp 102.7A Ipp Tvs Diode Surface Mount SMC (DO-214AB)

Buy Now Datasheet
TVS Diodes - 497-12178-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-12178-1-ND
TVS Diodes 497-12178-1-ND
29.2V Clamp 102.7A Ipp Tvs Diode Surface Mount SMC (DO-214AB)

29.2V Clamp 102.7A Ipp Tvs Diode Surface Mount SMC (DO-214AB)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SM30T21CAY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SM30T21CAY
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SM30T21CAY
TVS DIODE 18VWM 29.2VC SMC

TVS DIODE 18VWM 29.2VC SMC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SM30T21CAY 895438-SM30T21CAY 497-12178-6-ND SM30T21CAY
Product Name 18V TVS Protection Diode TVS - TVS - Diodes - SM30T21CAY TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape and Reel SMC (DO-214AB) DO-214AB, SMC SMC
Peak Pulse Power 3000 watts 3000 watts 3000 watts
Unlock Full Specs
to access all available technical data