Win Source Part Number: 1298566-SM30T21AY
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, SM30TY, TRANSIL™
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 2,500
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 18V
Voltage - Breakdown (Min): 20V
Voltage - Clamping (Max) @ Ipp: 29.2V
Power - Peak Pulse: 3000W (3kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 102.7A
Package / Case: DO-214AB, SMC
Supplier Device Package: SMC (DO-214AB)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: -497-12177-6,497-121
Base Product Number: SM30T21
29.2V Clamp 102.7A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
29.2V Clamp 102.7A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
29.2V Clamp 102.7A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
3kW Unidirectional TVS Diode, 26V Working Voltage, DO-214AB Product overview: SM30T21AY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 26V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 26V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM30T21AY can be used for catalog matching and distributor lookup.
TVS DIODE 18VWM 29.2VC SMC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1298566-SM30T21AY | 497-12177-1-ND | 144-SM30T21AY | SM30T21AY |
| Product Name | Circuit Protection - TVS - Diodes | TVS Diodes | 26V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | DO-214AB, SMC | DO-214AB, SMC | Tape and Reel | SMC |
| Peak Pulse Power | 3000 watts | 3000 watts | 3000 watts | 3000 watts |
| VC | 29.2 volts | 29.2 volts | 29.2 volts | |
| VBR | 20 volts | 20 volts | 20 volts |