STMicroelectronics, Inc. Automotive 3000 W TVS Protection Diode SM30T10AY

Description
Automotive 3000 W TVS in SMC Product overview: SM30T10AY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TVS, 3000 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS, 3000 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM30T10AY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Automotive 3000 W TVS in SMC Product overview: SM30T10AY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TVS, 3000 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS, 3000 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM30T10AY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 3000 W TVS Protection Diode - 144-SM30T10AY - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 3000 W TVS Protection Diode
144-SM30T10AY
Automotive 3000 W TVS Protection Diode 144-SM30T10AY
Automotive 3000 W TVS in SMC Product overview: SM30T10AY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TVS, 3000 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS, 3000 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM30T10AY can be used for catalog matching and distributor lookup.

Automotive 3000 W TVS in SMC Product overview: SM30T10AY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TVS, 3000 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS, 3000 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM30T10AY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 497-SM30T10AYCT-ND - DigiKey
Thief River Falls, MN, United States
14.4V Clamp 208A Ipp Tvs Diode Surface Mount SMC (DO-214AB)

14.4V Clamp 208A Ipp Tvs Diode Surface Mount SMC (DO-214AB)

Buy Now Datasheet
TVS Diodes - 497-SM30T10AYTR-ND - DigiKey
Thief River Falls, MN, United States
14.4V Clamp 208A Ipp Tvs Diode Surface Mount SMC (DO-214AB)

14.4V Clamp 208A Ipp Tvs Diode Surface Mount SMC (DO-214AB)

Buy Now Datasheet
TVS Diodes - 497-SM30T10AYDKR-ND - DigiKey
Thief River Falls, MN, United States
14.4V Clamp 208A Ipp Tvs Diode Surface Mount SMC (DO-214AB)

14.4V Clamp 208A Ipp Tvs Diode Surface Mount SMC (DO-214AB)

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1192737-SM30T10AY - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1192737-SM30T10AY
Circuit Protection - TVS - Diodes 1192737-SM30T10AY
Win Source Part Number: 1192737-SM30T10AY Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, SM30TY, TRANSIL™ Type: Zener Package: Tape & Reel Applications: Automotive Standard Package: 2,500 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 8.5V Voltage - Breakdown (Min): 9.5V Voltage - Clamping (Max) @ Ipp: 14.4V Power - Peak Pulse: 3000W (3kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 208A Package / Case: DO-214AB, SMC Supplier Device Package: SMC (DO-214AB) Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Other Names: 497-15397-2-ND,497-S M30T10AYTR,-497-1539 7-6,497-15397-1,497- 15397-2,-497-15397-1 ,-497-15397-2,497-15 397-1-ND,497-15397-6 -ND,497-15397-6,497- SM30T10AYCT,497-SM30 T10AYDKR Base Product Number: SM30T10

Win Source Part Number: 1192737-SM30T10AY
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, SM30TY, TRANSIL™
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 2,500
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 8.5V
Voltage - Breakdown (Min): 9.5V
Voltage - Clamping (Max) @ Ipp: 14.4V
Power - Peak Pulse: 3000W (3kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 208A
Package / Case: DO-214AB, SMC
Supplier Device Package: SMC (DO-214AB)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-15397-2-ND,497-SM30T10AYTR,-497-15397-6,497-15397-1,497-15397-2,-497-15397-1,-497-15397-2,497-15397-1-ND,497-15397-6-ND,497-15397-6,497-SM30T10AYCT,497-SM30T10AYDKR
Base Product Number: SM30T10

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SM30T10AY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SM30T10AY
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SM30T10AY
TVS DIODE 8.5VWM 14.4VC SMC

TVS DIODE 8.5VWM 14.4VC SMC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SM30T10AY 497-SM30T10AYCT-ND 1192737-SM30T10AY SM30T10AY
Product Name Automotive 3000 W TVS Protection Diode TVS Diodes Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package DO-214AB, SMC DO-214AB, SMC SMC
Peak Pulse Power 3000 watts 3000 watts 3000 watts
Unlock Full Specs
to access all available technical data