200W TVS Diode, Unidirectional, 16V, 26V Clamp, DO-216AA, SMT Product overview: SM2T18A from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 200W, 16V, 26V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 200W, 16V, 26V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM2T18A can be used for catalog matching and distributor lookup.
26V Clamp 7A Ipp Tvs Diode Surface Mount DO-216AA
26V Clamp 7A Ipp Tvs Diode Surface Mount DO-216AA
26V Clamp 7A Ipp Tvs Diode Surface Mount DO-216AA
TVS Diodes / ESD Suppressors 200W 18V Undirect
TVS DIODE 16VWM 26VC DO216AA
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SM2T18A | 497-7876-6-ND | SM2T18A | SM2T18A |
| Product Name | 200W 16V 26V TVS Protection Diode | TVS Diodes | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| RoHS Compliant | RoHS | |||
| Package | Tape and Reel | DO-216AA | DO-216AA-2 | DO-216AA |
| Peak Pulse Power | 200 watts | 200 watts | 200 watts |