TVS Diode 200W 12V Uni DO-216AA SM 650pF Product overview: SM2T14A from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 200W, 12V, 650pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 200W, 12V, 650pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM2T14A can be used for catalog matching and distributor lookup.
19.9V Clamp 9A Ipp Tvs Diode Surface Mount DO-216AA
Win Source Part Number: 1298486-SM2T14A
Category: Circuit Protection>TVS - Diodes
Series: SM2T, TRANSIL™
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 12,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 12V
Voltage - Breakdown (Min): 13.3V
Voltage - Clamping (Max) @ Ipp: 19.9V
Power - Peak Pulse: 200W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 9A
Package / Case: DO-216AA
Supplier Device Package: DO-216AA
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Base Product Number: SM2T
Product Status: Obsolete
TVS DIODE 12VWM 19.9VC DO216AA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SM2T14A | SM2T14A-ND | 1298486-SM2T14A | SM2T14A |
| Product Name | 200W 12V 650pF TVS Protection Diode | TVS Diodes | Circuit Protection - TVS - Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| RoHS Compliant | RoHS | |||
| Package | Tape and Reel | DO-216AA | DO-216AA | DO-216AA |
| Peak Pulse Power | 200 watts | 200 watts | 200 watts | 200 watts |