1.5kW Unidirectional TVS Diode, 70V Working, SMC, 150°C Product overview: SM15T82AY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 70V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 70V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM15T82AY can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 895426-SM15T82AY
Series: Automotive, AEC-Q101, SM15TY, TRANSIL™
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: 146V Clamp 69A (8/20µs) Ipp Tvs Diode Surface Mount SMC
Package: DO-214AB, SMC
Package: Reel - TR
Mounting: Surface Mount
Family Name: SM15T82
Categories: Circuit Protection
Case / Package: SMC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: -497-11786-1, -497-11786-2, 497-11786-6, 497-11786-2, 497-11786-1
146V Clamp 69A (8/20µs) Ipp Tvs Diode Surface Mount SMC
146V Clamp 69A (8/20µs) Ipp Tvs Diode Surface Mount SMC
146V Clamp 69A (8/20µs) Ipp Tvs Diode Surface Mount SMC
TVS DIODE 70VWM 146VC SMC
Transient Voltage Suppressor, TVS, Transil SM15T Series, Unidirectional, 70 V, DO-214AB, 2, 77.8 V RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 144-SM15T82AY | 895426-SM15T82AY | 497-11786-2-ND | SM15T82AY | 97W2811 |
| Product Name | 70V TVS Protection Diode | TVS - TVS - Diodes - SM15T82AY | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Transient Voltage Suppressor, Tvs, Transil Sm15T Series, Unidirectional, 70 V, Do-214Ab, 2, 77.8 V Rohs Compliant Stmicroelectronics |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | RoHS | |||
| Package | Tape and Reel | SMC | DO-214AB, SMC | SMC | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts |