STMicroelectronics, Inc. TVS Diodes SM15T47CAY

Description
84V Clamp 119A (8/20µs) Ipp Tvs Diode Surface Mount SMC
Request a Quote Datasheet
Description
84V Clamp 119A (8/20µs) Ipp Tvs Diode Surface Mount SMC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 497-10906-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-10906-2-ND
TVS Diodes 497-10906-2-ND
84V Clamp 119A (8/20µs) Ipp Tvs Diode Surface Mount SMC

84V Clamp 119A (8/20µs) Ipp Tvs Diode Surface Mount SMC

Buy Now Datasheet
40.2V TVS Protection Diode - 144-SM15T47CAY - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
40.2V TVS Protection Diode
144-SM15T47CAY
40.2V TVS Protection Diode 144-SM15T47CAY
1.5kW Bidirectional TVS Diode, 40.2V Working Voltage, SMC Product overview: SM15T47CAY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 40.2V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 40.2V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM15T47CAY can be used for catalog matching and distributor lookup.

1.5kW Bidirectional TVS Diode, 40.2V Working Voltage, SMC Product overview: SM15T47CAY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 40.2V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 40.2V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM15T47CAY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SM15T47CAY - 1096943-SM15T47CAY - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SM15T47CAY
1096943-SM15T47CAY
TVS - TVS - Diodes - SM15T47CAY 1096943-SM15T47CAY
Manufacturer: STMicroelectronics Win Source Part Number: 1096943-SM15T47CAY Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: SMC STAND-OFF Voltage (Vwm): 40.2V Minimum Breakdown Voltage: 44.7V Max Clamping Voltage: 84V Peak Pulse Current(Ippm): 119A (8/20μs) Power Dissipation - Pd: 1500W (1.5kW) Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1096943-SM15T47CAY
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: SMC
STAND-OFF Voltage (Vwm): 40.2V
Minimum Breakdown Voltage: 44.7V
Max Clamping Voltage: 84V
Peak Pulse Current(Ippm): 119A (8/20μs)
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SM15T47CAY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SM15T47CAY
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SM15T47CAY
TVS DIODE 40.2VWM 84VC SMC

TVS DIODE 40.2VWM 84VC SMC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 497-10906-2-ND 144-SM15T47CAY 1096943-SM15T47CAY SM15T47CAY
Product Name TVS Diodes 40.2V TVS Protection Diode TVS - TVS - Diodes - SM15T47CAY Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-214AB, SMC Tape and Reel SMC SMC
Peak Pulse Power 1500 watts 1500 watts 1500 watts
VC 84 volts 84 volts 84 volts
VBR 44.7 volts 44.7 volts 44.7 volts
Unlock Full Specs
to access all available technical data