39.3V Clamp 254A (8/20µs) Ipp Tvs Diode Surface Mount SMC
39.3V Clamp 254A (8/20µs) Ipp Tvs Diode Surface Mount SMC
39.3V Clamp 254A (8/20µs) Ipp Tvs Diode Surface Mount SMC
1.5kW Bidirectional TVS Diode, 22V DC, SMC, 3.7nF Product overview: SM15T22CA from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 22V, 3.7nF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 22V, 3.7nF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM15T22CA can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1250784-SM15T22CA
Manufacturer Homepage: www.st.com
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
TVS DIODE 18.8VWM 39.3VC SMC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-SM15T22CATR-ND | 144-SM15T22CA | 1250784-SM15T22CA | SM15T22CA |
| Product Name | TVS Diodes | 22V 3.7nF TVS Protection Diode | TVS - TVS - Diodes - SM15T22CA | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Package | DO-214AB, SMC | Tape and Reel | SMC | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | |
| VC | 39.3 volts | 39.3 volts |