Bidirectional 1500W TVS diode,SM15T15CA
Bidirectional 1500W TVS diode,SM15T15CA
Bidirectional 1500W TVS diode,SM15T15CA
27.2V Clamp 368A (8/20µs) Ipp Tvs Diode Surface Mount SMC
27.2V Clamp 368A (8/20µs) Ipp Tvs Diode Surface Mount SMC
27.2V Clamp 368A (8/20µs) Ipp Tvs Diode Surface Mount SMC
1.5kW Bidirectional TVS Diode, 12.8V, SMC Product overview: SM15T15CA from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 12.8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 12.8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM15T15CA can be used for catalog matching and distributor lookup.
DIODE, TVS, 15V, 1.5KW; Product Range:Transil SM15T Series; TVS Polarity:Bidirection
Transient Voltage Suppressor, TVS, Transil SM15T Series, Bidirectional, 12.8 V, DO-214AB, 2, 14.3 V RoHS Compliant: Yes
TVS DIODE 12.8VWM 27.2VC SMC
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 4864741 | 4864741P | 497-7863-1-ND | 144-SM15T15CA | 34M8591 | SM15T15CA |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | 12.8V TVS Protection Diode | Diode, Tvs, 15V, 1.5Kw; Product Range Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | Single | Single | ||
| Direction | Bidirectional | Bidirectional | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||
| Package | Smc | SMC | DO-214AB, SMC | Tape and Reel | SMC | |
| Pin Count | 2 | 2 |