STMicroelectronics, Inc. TVS Diodes SM15T150CA

Description
Bidirectional 1500W TVS diode,SM15T150CA
Request a Quote Datasheet
Description
Bidirectional 1500W TVS diode,SM15T150CA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 4861203 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
4861203
TVS Diodes 4861203
Bidirectional 1500W TVS diode,SM15T150CA

Bidirectional 1500W TVS diode,SM15T150CA

Supplier's Site
TVS Diodes - 4861203P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
4861203P
TVS Diodes 4861203P
Bidirectional 1500W TVS diode,SM15T150CA

Bidirectional 1500W TVS diode,SM15T150CA

Supplier's Site
TVS Diodes - 1686193 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1686193
TVS Diodes 1686193
Bidirectional 1500W TVS diode,SM15T150CA

Bidirectional 1500W TVS diode,SM15T150CA

Supplier's Site
128V 265V TVS Protection Diode - 144-SM15T150CA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
128V 265V TVS Protection Diode
144-SM15T150CA
128V 265V TVS Protection Diode 144-SM15T150CA
1.5kW Bidirectional TVS Diode, 128V, 265V Clamp, SMC Product overview: SM15T150CA from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 128V, 265V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 128V, 265V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM15T150CA can be used for catalog matching and distributor lookup.

1.5kW Bidirectional TVS Diode, 128V, 265V Clamp, SMC Product overview: SM15T150CA from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 128V, 265V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 128V, 265V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM15T150CA can be used for catalog matching and distributor lookup.

Supplier's Site
TVS - TVS - Diodes - SM15T150CA - 1096913-SM15T150CA - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SM15T150CA
1096913-SM15T150CA
TVS - TVS - Diodes - SM15T150CA 1096913-SM15T150CA
Manufacturer: STMicroelectronics Win Source Part Number: 1096913-SM15T150CA Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SMC STAND-OFF Voltage (Vwm): 128V Minimum Breakdown Voltage: 143V Max Clamping Voltage: 265V Peak Pulse Current(Ippm): 38A (8/20μs) Power Dissipation - Pd: 1500W (1.5kW) Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1096913-SM15T150CA
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SMC
STAND-OFF Voltage (Vwm): 128V
Minimum Breakdown Voltage: 143V
Max Clamping Voltage: 265V
Peak Pulse Current(Ippm): 38A (8/20μs)
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TVS Diodes - 497-SM15T150CATR-ND - DigiKey
Thief River Falls, MN, United States
265V Clamp 38A (8/20µs) Ipp Tvs Diode Surface Mount SMC

265V Clamp 38A (8/20µs) Ipp Tvs Diode Surface Mount SMC

Buy Now Datasheet
TVS Diodes - 497-SM15T150CADKR-ND - DigiKey
Thief River Falls, MN, United States
265V Clamp 38A (8/20µs) Ipp Tvs Diode Surface Mount SMC

265V Clamp 38A (8/20µs) Ipp Tvs Diode Surface Mount SMC

Buy Now Datasheet
TVS Diodes - 497-SM15T150CACT-ND - DigiKey
Thief River Falls, MN, United States
265V Clamp 38A (8/20µs) Ipp Tvs Diode Surface Mount SMC

265V Clamp 38A (8/20µs) Ipp Tvs Diode Surface Mount SMC

Buy Now Datasheet
Diode, Tvs, 150V, 1.5Kw; Clamping Voltage Vc Max Stmicroelectronics - 28M3433 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 150V, 1.5Kw; Clamping Voltage Vc Max Stmicroelectronics
28M3433
Diode, Tvs, 150V, 1.5Kw; Clamping Voltage Vc Max Stmicroelectronics 28M3433
DIODE, TVS, 150V, 1.5KW; Clamping Voltage Vc Max:265V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Operating Voltage:150V; Power Dissipation Pd:1.5kW; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

DIODE, TVS, 150V, 1.5KW; Clamping Voltage Vc Max:265V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Operating Voltage:150V; Power Dissipation Pd:1.5kW; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SM15T150CA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SM15T150CA
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SM15T150CA
TVS DIODE 128VWM 265VC SMC

TVS DIODE 128VWM 265VC SMC

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 4861203 4861203P 144-SM15T150CA 1096913-SM15T150CA 497-SM15T150CATR-ND 28M3433 SM15T150CA
Product Name TVS Diodes TVS Diodes 128V 265V TVS Protection Diode TVS - TVS - Diodes - SM15T150CA TVS Diodes Diode, Tvs, 150V, 1.5Kw; Clamping Voltage Vc Max Stmicroelectronics Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single Single Single
Direction Bidirectional Bidirectional
RoHS Compliant RoHS RoHS RoHS RoHS
Package Smc SMC Tape and Reel SMC DO-214AB, SMC SMC
Pin Count 2 2
Unlock Full Specs
to access all available technical data