STMicroelectronics, Inc. 12.6V TVS Protection Diode SM15T12CAY

Description
1.5kW Bidirectional TVS Diode, 12.6V Breakdown, SMC Product overview: SM15T12CAY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 12.6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 12.6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM15T12CAY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.5kW Bidirectional TVS Diode, 12.6V Breakdown, SMC Product overview: SM15T12CAY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 12.6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 12.6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM15T12CAY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12.6V TVS Protection Diode - 144-SM15T12CAY - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12.6V TVS Protection Diode
144-SM15T12CAY
12.6V TVS Protection Diode 144-SM15T12CAY
1.5kW Bidirectional TVS Diode, 12.6V Breakdown, SMC Product overview: SM15T12CAY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 12.6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 12.6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM15T12CAY can be used for catalog matching and distributor lookup.

1.5kW Bidirectional TVS Diode, 12.6V Breakdown, SMC Product overview: SM15T12CAY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 12.6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 12.6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM15T12CAY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 497-11775-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-11775-1-ND
TVS Diodes 497-11775-1-ND
21.7V Clamp 461A (8/20µs) Ipp Tvs Diode Surface Mount SMC

21.7V Clamp 461A (8/20µs) Ipp Tvs Diode Surface Mount SMC

Buy Now Datasheet
TVS Diodes - 497-11775-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-11775-6-ND
TVS Diodes 497-11775-6-ND
21.7V Clamp 461A (8/20µs) Ipp Tvs Diode Surface Mount SMC

21.7V Clamp 461A (8/20µs) Ipp Tvs Diode Surface Mount SMC

Buy Now Datasheet
TVS Diodes - 497-11775-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-11775-2-ND
TVS Diodes 497-11775-2-ND
21.7V Clamp 461A (8/20µs) Ipp Tvs Diode Surface Mount SMC

21.7V Clamp 461A (8/20µs) Ipp Tvs Diode Surface Mount SMC

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1298588-SM15T12CAY - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1298588-SM15T12CAY
Circuit Protection - TVS - Diodes 1298588-SM15T12CAY
Win Source Part Number: 1298588-SM15T12CAY Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, SM15TY, TRANSIL™ Type: Zener Package: Tape & Reel Applications: Automotive Standard Package: 2,500 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 10.2V Voltage - Breakdown (Min): 11.4V Voltage - Clamping (Max) @ Ipp: 21.7V Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 461A (8/20µs) Package / Case: DO-214AB, SMC Supplier Device Package: SMC Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Other Names: -497-11775-1,-497-11 775-2,497-11775-6,-4 97-11775-6,497-11775 -1,497-11775-2 Base Product Number: SM15T12

Win Source Part Number: 1298588-SM15T12CAY
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, SM15TY, TRANSIL™
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 2,500
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 10.2V
Voltage - Breakdown (Min): 11.4V
Voltage - Clamping (Max) @ Ipp: 21.7V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 461A (8/20µs)
Package / Case: DO-214AB, SMC
Supplier Device Package: SMC
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: -497-11775-1,-497-11775-2,497-11775-6,-497-11775-6,497-11775-1,497-11775-2
Base Product Number: SM15T12

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SM15T12CAY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SM15T12CAY
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SM15T12CAY
TVS DIODE 10.2VWM 21.7VC SMC

TVS DIODE 10.2VWM 21.7VC SMC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SM15T12CAY 497-11775-1-ND 1298588-SM15T12CAY SM15T12CAY
Product Name 12.6V TVS Protection Diode TVS Diodes Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape and Reel DO-214AB, SMC DO-214AB, SMC SMC
Peak Pulse Power 1500 watts 1500 watts 1500 watts 1500 watts
Unlock Full Specs
to access all available technical data