18.6V Clamp 538A (8/20µs) Ipp Tvs Diode Surface Mount SMC
18.6V Clamp 538A (8/20µs) Ipp Tvs Diode Surface Mount SMC
18.6V Clamp 538A (8/20µs) Ipp Tvs Diode Surface Mount SMC
TVS DIODE 8.55VWM 18.6VC SMC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-11773-6-ND | SM15T10CAY |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | DO-214AB, SMC | SMC |
| Peak Pulse Power | 1500 watts | 1500 watts |
| VC | 18.6 volts | 18.6 volts |