1.5kW Bidirectional TVS Diode, 8.55V, 7nF, SMC Product overview: SM15T10CA from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 8.55V, 7nF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 8.55V, 7nF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM15T10CA can be used for catalog matching and distributor lookup.
18.6V Clamp 538A (8/20µs) Ipp Tvs Diode Surface Mount SMC
18.6V Clamp 538A (8/20µs) Ipp Tvs Diode Surface Mount SMC
18.6V Clamp 538A (8/20µs) Ipp Tvs Diode Surface Mount SMC
Manufacturer: STMicroelectronics
Win Source Part Number: 1250781-SM15T10CA
Manufacturer Homepage: www.st.com
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
TVS DIODE 8.55VWM 18.6VC SMC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SM15T10CA | 497-6482-6-ND | 1250781-SM15T10CA | SM15T10CA |
| Product Name | 8.55V 7nF TVS Protection Diode | TVS Diodes | TVS - TVS - Diodes - SM15T10CA | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| RoHS Compliant | RoHS | |||
| Package | Tape and Reel | DO-214AB, SMC | SMC | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts |