25A, 80V, PNP, Si, POWER TRANSISTOR, TO-247, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: SGSD200 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A, 80V. Search-friendly keywords include transistor, BJT, switching, amplification, 25A, 80V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SGSD200 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 064366-SGSD200
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: PNP - Darlington
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-247-3
Maximum Current Collector: 25A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 3.5V @ 80mA, 20A
Collector Cut-off Current(Max): 500μA
Typical Gain (hFE) (Min): 500 @ 10A, 3V
Maximum Power Dissipation: 130W
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor PNP - Darlington 80V 25A 130W Through Hole TO-247-3
TRANS PNP DARL 80V 25A TO247-3
TRANS PNP DARL 80V 25A TO247-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-SGSD200 | 064366-SGSD200 | 497-7422-5-ND | SGSD200 | SGSD200 |
| Product Name | 25A 80V Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - SGSD200 | Single Bipolar Transistors | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP; PNP - Darlington | PNP | PNP - Darlington; PNP | |
| IC(max) | 25000 milliamps | 25000 milliamps | 25000 milliamps | ||
| VCEO | 80 volts | 80 volts | 80 volts | ||
| VCBO | 80 volts | ||||
| PD | 130000 milliwatts |