Bipolar (BJT) Transistor NPN - Darlington 80V 25A 130W Through Hole TO-247-3
TRANS NPN DARL 80V 25A TO247-3
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 497-6727-5-ND | SGSD100 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |