STMicroelectronics, Inc. Pwm Controller, 400Khz, 5.1V, Sop-16; Input Voltage Stmicroelectronics SG3525AP013TR

Description
PWM CONTROLLER, 400KHZ, 5.1V, SOP-16; Input Voltage:35V; Output Voltage:5.1V; Output Current:100mA; Supply Voltage Min:4.5V; Supply Voltage Max:35V; Controller IC Case Style:NSOIC; No. of Pins:16Pins; Frequency:400kHz; MSL:- RoHS Compliant: Yes
Datasheet
Description
PWM CONTROLLER, 400KHZ, 5.1V, SOP-16; Input Voltage:35V; Output Voltage:5.1V; Output Current:100mA; Supply Voltage Min:4.5V; Supply Voltage Max:35V; Controller IC Case Style:NSOIC; No. of Pins:16Pins; Frequency:400kHz; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, 400Khz, 5.1V, Sop-16; Input Voltage Stmicroelectronics - 18AC7654 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, 400Khz, 5.1V, Sop-16; Input Voltage Stmicroelectronics
18AC7654
Pwm Controller, 400Khz, 5.1V, Sop-16; Input Voltage Stmicroelectronics 18AC7654
PWM CONTROLLER, 400KHZ, 5.1V, SOP-16; Input Voltage:35V; Output Voltage:5.1V; Output Current:100mA; Supply Voltage Min:4.5V; Supply Voltage Max:35V; Controller IC Case Style:NSOIC; No. of Pins:16Pins; Frequency:400kHz; MSL:- RoHS Compliant: Yes

PWM CONTROLLER, 400KHZ, 5.1V, SOP-16; Input Voltage:35V; Output Voltage:5.1V; Output Current:100mA; Supply Voltage Min:4.5V; Supply Voltage Max:35V; Controller IC Case Style:NSOIC; No. of Pins:16Pins; Frequency:400kHz; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 18AC7654
Product Name Pwm Controller, 400Khz, 5.1V, Sop-16; Input Voltage Stmicroelectronics
Product Pulse Width Modulation Drive
AC Input 4 to 35 volts
DC Input 4 to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMO-ST-C5-1-LKP - Festo Corporation
Specs
PC-Based Bus Other; Ethernet
Communication Cage Clamp®
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Piezo Servo-Controller & Driver - E-625 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Resolution 24 bits
Axes 1.0
Setup Computer
View Details