STMicroelectronics, Inc. Pwm Ctrl, 500Khz, 0 To 70Deg C; Input Voltage Stmicroelectronics SG3525AP

Description
PWM CTRL, 500KHZ, 0 TO 70DEG C; Input Voltage:-; Output Voltage:-; Output Current:500mA; Supply Voltage Min:8V; Supply Voltage Max:35V; Controller IC Case Style:NSOIC; No. of Pins:16Pins; Frequency:500kHz; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PWM CTRL, 500KHZ, 0 TO 70DEG C; Input Voltage:-; Output Voltage:-; Output Current:500mA; Supply Voltage Min:8V; Supply Voltage Max:35V; Controller IC Case Style:NSOIC; No. of Pins:16Pins; Frequency:500kHz; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Ctrl, 500Khz, 0 To 70Deg C; Input Voltage Stmicroelectronics - 38Y7921 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Ctrl, 500Khz, 0 To 70Deg C; Input Voltage Stmicroelectronics
38Y7921
Pwm Ctrl, 500Khz, 0 To 70Deg C; Input Voltage Stmicroelectronics 38Y7921
PWM CTRL, 500KHZ, 0 TO 70DEG C; Input Voltage:-; Output Voltage:-; Output Current:500mA; Supply Voltage Min:8V; Supply Voltage Max:35V; Controller IC Case Style:NSOIC; No. of Pins:16Pins; Frequency:500kHz; Product Range:- RoHS Compliant: Yes

PWM CTRL, 500KHZ, 0 TO 70DEG C; Input Voltage:-; Output Voltage:-; Output Current:500mA; Supply Voltage Min:8V; Supply Voltage Max:35V; Controller IC Case Style:NSOIC; No. of Pins:16Pins; Frequency:500kHz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 38Y7921
Product Name Pwm Ctrl, 500Khz, 0 To 70Deg C; Input Voltage Stmicroelectronics
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMP-AS-C5-3A-M0 - Festo Corporation
Specs
PC-Based Bus Other; Modbus®/TCP CANopen
Communication 9-pin Sub-D Plug
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Piezo Servo-Controller & Driver - E-625 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Resolution 24 bits
Axes 1.0
Setup Computer
View Details