STMicroelectronics, Inc. Pwm Controller, Dual, V Mode, 500Khz; Input Voltage Stmicroelectronics SG3525AN

Description
PWM CONTROLLER, DUAL, V MODE, 500KHZ; Input Voltage:35V; Output Voltage:5.1V; Output Current:500mA; Supply Voltage Min:8V; Supply Voltage Max:35V; Controller IC Case Style:DIP; No. of Pins:16Pins; Frequency:400kHz; Operating RoHS Compliant: Yes
Datasheet
Description
PWM CONTROLLER, DUAL, V MODE, 500KHZ; Input Voltage:35V; Output Voltage:5.1V; Output Current:500mA; Supply Voltage Min:8V; Supply Voltage Max:35V; Controller IC Case Style:DIP; No. of Pins:16Pins; Frequency:400kHz; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, Dual, V Mode, 500Khz; Input Voltage Stmicroelectronics - 95M7115 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, Dual, V Mode, 500Khz; Input Voltage Stmicroelectronics
95M7115
Pwm Controller, Dual, V Mode, 500Khz; Input Voltage Stmicroelectronics 95M7115
PWM CONTROLLER, DUAL, V MODE, 500KHZ; Input Voltage:35V; Output Voltage:5.1V; Output Current:500mA; Supply Voltage Min:8V; Supply Voltage Max:35V; Controller IC Case Style:DIP; No. of Pins:16Pins; Frequency:400kHz; Operating RoHS Compliant: Yes

PWM CONTROLLER, DUAL, V MODE, 500KHZ; Input Voltage:35V; Output Voltage:5.1V; Output Current:500mA; Supply Voltage Min:8V; Supply Voltage Max:35V; Controller IC Case Style:DIP; No. of Pins:16Pins; Frequency:400kHz; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 95M7115
Product Name Pwm Controller, Dual, V Mode, 500Khz; Input Voltage Stmicroelectronics
Product Pulse Width Modulation Drive
AC Input 8 to 35 volts
DC Input 8 to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMP-AS-C5-3A-M0 - Festo Corporation
Specs
PC-Based Bus Other; Modbus®/TCP CANopen
Communication 9-pin Sub-D Plug
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
PicoCube Piezo Controller - E-536 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axes 3.0
Configuration Rack
AC Input 115 to 230 volts
View Details
SMC-3 85A Smart Motor Controller - 150-C85NBD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 100 to 240 volts
Continuous Current 85 amps
View Details