Manufacturer: STMicroelectronics
Win Source Part Number: 142281-SG3524P013TR
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Flyback, Push-Pull
Frequency - Switching: 300kHz
Control Features: Enable
Number of Outputs: 2
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 45%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 16-SO
Purpose: Step-Up/Step-Down
Supply Voltage - Operating: 8 V to 40 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Flyback, Push-Pull Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 16-SO
Flyback, Push-Pull Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 16-SO
Flyback, Push-Pull Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 16-SO
IC REG CTLR FLYBK/PSH-PLL 16SOIC
IC REG CTLR FLYBK/PSH-PLL 16SOIC
Flyback, Push-Pull Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 16-SO
Switching Controllers Regulated Volt Mode
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 142281-SG3524P013TR | 497-2040-2-ND | SG3524P013TR | SG3524P013TR | SG3524P013TR | SG3524P013TR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SG3524P013TR | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Flyback, Push-Pull | Buck; Boost | ||||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | ||||
| Package Type | Other; 16-SO | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 16-SOIC (0.154", 3.90mm Width) | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | ||
| Life Cycle Stage | Maturity; Active | Active | ||||
| Special Features | Multiple Outputs; Synchronous Rectification; Enable | Multiple Outputs | Enable |